Vishay Intertechnology, Inc. RES 324K OHM 1/2W 1% AXIAL RN65D3243FRSL

Description
RES 324Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 324Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1/2W 1% AXIAL - RN65D3243FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/2W 1% AXIAL
RN65D3243FRSL
RES 324K OHM 1/2W 1% AXIAL RN65D3243FRSL
RES 324Kohm 1/2W 1% AXIAL

RES 324Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3243FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3243FRSL-ND
Through Hole Resistors RN65D3243FRSL-ND
324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3243FRSL RN65D3243FRSL-ND
Product Name RES 324K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers