Vishay Intertechnology, Inc. Res Metal Film 309 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D3090FRE8

Description
Res Metal Film 309 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 309 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 309 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R - RN65D3090FRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 309 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
RN65D3090FRE8
Res Metal Film 309 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D3090FRE8
Res Metal Film 309 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 309 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN65D3090FRE8
Product Name Res Metal Film 309 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers