Vishay Precision Group Through Hole Resistors RN65D2871FB14

Description
2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D2871FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2871FB14-ND
Through Hole Resistors RN65D2871FB14-ND
2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.87K OHM 1/2W 1% AXIAL - RN65D2871FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/2W 1% AXIAL
RN65D2871FB14
RES 2.87K OHM 1/2W 1% AXIAL RN65D2871FB14
RES 2.87Kohm 1/2W 1% AXIAL

RES 2.87Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor;Metal Film;Res 2.87 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200330 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 2.87 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200330
Resistor;Metal Film;Res 2.87 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200330
RN Series MIL-R-10509 Qualified Metal Film Resistors, ± 1% Resistance Tolerance, Axial Leaded Small size, flame retardant epoxy conformal coating with excellent high frequency characteristics. Low noise, low voltage coefficient and controlled temperature coefficient. 1% tolerance. Fire-cleaned high purity ceramic core with vacuum-deposited nickel-chrome alloy element. Standard lead material is solder-coated copper. Leads are solderable and weldable. Resistance shifts due to storage at room temperature are negligible. Features Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Coating

RN Series MIL-R-10509 Qualified Metal Film Resistors, ± 1% Resistance Tolerance, Axial Leaded
Small size, flame retardant epoxy conformal coating with excellent high frequency characteristics. Low noise, low voltage coefficient and controlled temperature coefficient. 1% tolerance. Fire-cleaned high purity ceramic core with vacuum-deposited nickel-chrome alloy element. Standard lead material is solder-coated copper. Leads are solderable and weldable. Resistance shifts due to storage at room temperature are negligible.
Features

  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Coating
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN65D2871FB14-ND RN65D2871FB14 70200330
Product Name Through Hole Resistors RES 2.87K OHM 1/2W 1% AXIAL Resistor;Metal Film;Res 2.87 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details