Vishay Intertechnology, Inc. RES 26.7K OHM 1/2W 1% AXIAL RN65D2672FB14

Description
RES 26.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/2W 1% AXIAL - RN65D2672FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/2W 1% AXIAL
RN65D2672FB14
RES 26.7K OHM 1/2W 1% AXIAL RN65D2672FB14
RES 26.7Kohm 1/2W 1% AXIAL

RES 26.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2672FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2672FB14-ND
Through Hole Resistors RN65D2672FB14-ND
26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,26.7Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay - 96H8228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.7Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
96H8228
Resistor,metal Film,26.7Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay 96H8228
Resistor,Metal Film,26.7KOhms,350WV ,1+/-% Tol,-100,100ppm-TC,R N65-MilStyle

Resistor,Metal Film,26.7KOhms,350WV,1+/-% Tol,-100,100ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D2672FB14 RN65D2672FB14-ND 96H8228
Product Name RES 26.7K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,26.7Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers