Vishay Intertechnology, Inc. RES 26.1K OHM 1/2W 1% AXIAL RN65D2612FRE6

Description
RES 26.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/2W 1% AXIAL - RN65D2612FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/2W 1% AXIAL
RN65D2612FRE6
RES 26.1K OHM 1/2W 1% AXIAL RN65D2612FRE6
RES 26.1Kohm 1/2W 1% AXIAL

RES 26.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2612FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2612FRE6-ND
Through Hole Resistors RN65D2612FRE6-ND
26.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2612FRE6 RN65D2612FRE6-ND
Product Name RES 26.1K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details