Vishay Intertechnology, Inc. RES 261 OHM 1/2W 1% AXIAL RN65D2610FRSL

Description
RES 261ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 261ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1/2W 1% AXIAL - RN65D2610FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/2W 1% AXIAL
RN65D2610FRSL
RES 261 OHM 1/2W 1% AXIAL RN65D2610FRSL
RES 261ohm 1/2W 1% AXIAL

RES 261ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2610FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2610FRSL-ND
Through Hole Resistors RN65D2610FRSL-ND
261 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

261 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2610FRSL RN65D2610FRSL-ND
Product Name RES 261 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details