Vishay Intertechnology, Inc. RES 24.9 OHM 1/2W 1% AXIAL RN65D24R9FB14

Description
RES 24.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/2W 1% AXIAL - RN65D24R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/2W 1% AXIAL
RN65D24R9FB14
RES 24.9 OHM 1/2W 1% AXIAL RN65D24R9FB14
RES 24.9ohm 1/2W 1% AXIAL

RES 24.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D24R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D24R9FB14-ND
Through Hole Resistors RN65D24R9FB14-ND
24.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 24.9 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200256 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 24.9 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200256
Resistor;Metal Film;Res 24.9 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200256
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN65D24R9FB14 RN65D24R9FB14-ND 70200256
Product Name RES 24.9 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 24.9 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details