Vishay Intertechnology, Inc. RES 19.8K OHM 1/2W 1% AXIAL RN65D1982FRE6

Description
RES 19.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.8K OHM 1/2W 1% AXIAL - RN65D1982FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.8K OHM 1/2W 1% AXIAL
RN65D1982FRE6
RES 19.8K OHM 1/2W 1% AXIAL RN65D1982FRE6
RES 19.8Kohm 1/2W 1% AXIAL

RES 19.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1982FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1982FRE6-ND
Through Hole Resistors RN65D1982FRE6-ND
19.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1982FRE6 RN65D1982FRE6-ND
Product Name RES 19.8K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details