Vishay Intertechnology, Inc. RES 1.78M OHM 1/2W 1% AXIAL RN65D1784FRSL

Description
RES 1.78Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78M OHM 1/2W 1% AXIAL - RN65D1784FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78M OHM 1/2W 1% AXIAL
RN65D1784FRSL
RES 1.78M OHM 1/2W 1% AXIAL RN65D1784FRSL
RES 1.78Mohm 1/2W 1% AXIAL

RES 1.78Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1784FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1784FRSL-ND
Through Hole Resistors RN65D1784FRSL-ND
1.78 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.78 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1784FRSL RN65D1784FRSL-ND
Product Name RES 1.78M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.78E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers