Vishay Intertechnology, Inc. RES 16.2 OHM 1/2W 1% AXIAL RN65D16R2FB14

Description
RES 16.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1/2W 1% AXIAL - RN65D16R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/2W 1% AXIAL
RN65D16R2FB14
RES 16.2 OHM 1/2W 1% AXIAL RN65D16R2FB14
RES 16.2ohm 1/2W 1% AXIAL

RES 16.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D16R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D16R2FB14-ND
Through Hole Resistors RN65D16R2FB14-ND
16.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.2Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay - 87H8564 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.2Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
87H8564
Resistor,metal Film,16.2Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay 87H8564
Resistor,Metal Film,16.2Ohms,350WV, 1+/-% Tol,-100,100ppm-TC,R N65-MilStyle

Resistor,Metal Film,16.2Ohms,350WV,1+/-% Tol,-100,100ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D16R2FB14 RN65D16R2FB14-ND 87H8564
Product Name RES 16.2 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,16.2Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers