Vishay Intertechnology, Inc. RES 137 OHM 1/2W 1% AXIAL RN65D1370FB14

Description
RES 137ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/2W 1% AXIAL - RN65D1370FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/2W 1% AXIAL
RN65D1370FB14
RES 137 OHM 1/2W 1% AXIAL RN65D1370FB14
RES 137ohm 1/2W 1% AXIAL

RES 137ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1370FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1370FB14-ND
Through Hole Resistors RN65D1370FB14-ND
137 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

137 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1370FB14 RN65D1370FB14-ND
Product Name RES 137 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details