Vishay Intertechnology, Inc. Through Hole Resistors RN65D1300FB14

Description
130 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
130 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D1300FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1300FB14-ND
Through Hole Resistors RN65D1300FB14-ND
130 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

130 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/2W,130,1%,100PPM,BULK - RN65D1300FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,130,1%,100PPM,BULK
RN65D1300FB14
METAL FILM,1/2W,130,1%,100PPM,BULK RN65D1300FB14
METAL FILM,1/2W,130,1%,100 PPM,BULK

METAL FILM,1/2W,130,1%,100PPM,BULK

Supplier's Site
Resistor,metal Film,130Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay - 87H8575 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,130Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
87H8575
Resistor,metal Film,130Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay 87H8575
Resistor,Metal Film,130Ohms,350WV,1 +/-% Tol,-100,100ppm-TC,R N65-MilStyle

Resistor,Metal Film,130Ohms,350WV,1+/-% Tol,-100,100ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D1300FB14-ND RN65D1300FB14 87H8575
Product Name Through Hole Resistors METAL FILM,1/2W,130,1%,100PPM,BULK Resistor,metal Film,130Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details