Vishay Intertechnology, Inc. RES 1.27K OHM 1/2W 1% AXIAL RN65D1271FB14

Description
RES 1.27Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 1/2W 1% AXIAL - RN65D1271FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/2W 1% AXIAL
RN65D1271FB14
RES 1.27K OHM 1/2W 1% AXIAL RN65D1271FB14
RES 1.27Kohm 1/2W 1% AXIAL

RES 1.27Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1271FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1271FB14-ND
Through Hole Resistors RN65D1271FB14-ND
1.27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.27Kohm, 500Mw, 1%; Resistance Vishay - 03F8961 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.27Kohm, 500Mw, 1%; Resistance Vishay
03F8961
Metal Film Resistor, 1.27Kohm, 500Mw, 1%; Resistance Vishay 03F8961
METAL FILM RESISTOR, 1.27KOHM, 500mW, 1%; Resistance:1.27kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.27KOHM, 500mW, 1%; Resistance:1.27kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D1271FB14 RN65D1271FB14-ND 03F8961
Product Name RES 1.27K OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 1.27Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1270 ohms 1270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details