Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN65D1214FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1.21Mohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1.21Mohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN65D1214FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN65D1214FB14
Vishay/DaleMetal Film Resistors - RN65D1214FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1.21Mohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1.21Mohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN65D1214FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1214FB14-ND
Through Hole Resistors RN65D1214FB14-ND
1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.21Mohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay - 83F1772 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Mohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
83F1772
Resistor,metal Film,1.21Mohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay 83F1772
Resistor,Metal Film,1.21MOhms,350WV ,1+/-% Tol,-100,100ppm-TC,R N65-MilStyle

Resistor,Metal Film,1.21MOhms,350WV,1+/-% Tol,-100,100ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D1214FB14 RN65D1214FB14-ND 83F1772
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,1.21Mohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details