Vishay Intertechnology, Inc. RES 118 OHM 1/2W 1% AXIAL RN65D1180FRE6

Description
RES 118ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 118ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1/2W 1% AXIAL - RN65D1180FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/2W 1% AXIAL
RN65D1180FRE6
RES 118 OHM 1/2W 1% AXIAL RN65D1180FRE6
RES 118ohm 1/2W 1% AXIAL

RES 118ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1180FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1180FRE6-ND
Through Hole Resistors RN65D1180FRE6-ND
118 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

118 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1180FRE6 RN65D1180FRE6-ND
Product Name RES 118 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers