Vishay Intertechnology, Inc. RES 1.15M OHM 1/2W 1% AXIAL RN65D1154FBSL

Description
RES 1.15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15M OHM 1/2W 1% AXIAL - RN65D1154FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15M OHM 1/2W 1% AXIAL
RN65D1154FBSL
RES 1.15M OHM 1/2W 1% AXIAL RN65D1154FBSL
RES 1.15Mohm 1/2W 1% AXIAL

RES 1.15Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1154FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1154FBSL-ND
Through Hole Resistors RN65D1154FBSL-ND
1.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1154FBSL RN65D1154FBSL-ND
Product Name RES 1.15M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.15E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details