Vishay Intertechnology, Inc. RES 115K OHM 1/2W 1% AXIAL RN65D1153FRSL

Description
RES 115Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 115Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/2W 1% AXIAL - RN65D1153FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/2W 1% AXIAL
RN65D1153FRSL
RES 115K OHM 1/2W 1% AXIAL RN65D1153FRSL
RES 115Kohm 1/2W 1% AXIAL

RES 115Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1153FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1153FRSL-ND
Through Hole Resistors RN65D1153FRSL-ND
115 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

115 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1153FRSL RN65D1153FRSL-ND
Product Name RES 115K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers