Vishay Intertechnology, Inc. RES 107K OHM 1/2W 1% AXIAL RN65D1073FRE6

Description
RES 107Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 107Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/2W 1% AXIAL - RN65D1073FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/2W 1% AXIAL
RN65D1073FRE6
RES 107K OHM 1/2W 1% AXIAL RN65D1073FRE6
RES 107Kohm 1/2W 1% AXIAL

RES 107Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1073FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1073FRE6-ND
Through Hole Resistors RN65D1073FRE6-ND
107 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

107 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1073FRE6 RN65D1073FRE6-ND
Product Name RES 107K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers