Vishay Intertechnology, Inc. RES 107 OHM 1/2W 1% AXIAL RN65D1070FRSL

Description
RES 107ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 107ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1/2W 1% AXIAL - RN65D1070FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/2W 1% AXIAL
RN65D1070FRSL
RES 107 OHM 1/2W 1% AXIAL RN65D1070FRSL
RES 107ohm 1/2W 1% AXIAL

RES 107ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1070FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1070FRSL-ND
Through Hole Resistors RN65D1070FRSL-ND
107 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

107 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1070FRSL RN65D1070FRSL-ND
Product Name RES 107 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers