Vishay Intertechnology, Inc. RES 10.5K OHM 1/2W 1% AXIAL RN65D1052FBSL

Description
RES 10.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/2W 1% AXIAL - RN65D1052FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/2W 1% AXIAL
RN65D1052FBSL
RES 10.5K OHM 1/2W 1% AXIAL RN65D1052FBSL
RES 10.5Kohm 1/2W 1% AXIAL

RES 10.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1052FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1052FBSL-ND
Through Hole Resistors RN65D1052FBSL-ND
10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1052FBSL RN65D1052FBSL-ND
Product Name RES 10.5K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details