Vishay Intertechnology, Inc. RES 1.02M OHM 1/2W 1% AXIAL RN65D1024FRSL

Description
RES 1.02Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.02Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02M OHM 1/2W 1% AXIAL - RN65D1024FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02M OHM 1/2W 1% AXIAL
RN65D1024FRSL
RES 1.02M OHM 1/2W 1% AXIAL RN65D1024FRSL
RES 1.02Mohm 1/2W 1% AXIAL

RES 1.02Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1024FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1024FRSL-ND
Through Hole Resistors RN65D1024FRSL-ND
1.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1024FRSL RN65D1024FRSL-ND
Product Name RES 1.02M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.02E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers