Vishay Intertechnology, Inc. Through Hole Resistors RN65C9603DB14

Description
960 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
960 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C9603DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C9603DB14-ND
Through Hole Resistors RN65C9603DB14-ND
960 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

960 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 960K Ohm 0.5% 1/2W ¦50ppm/¦C AXL Thru-Hole - RN65C9603DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 960K Ohm 0.5% 1/2W ¦50ppm/¦C AXL Thru-Hole
RN65C9603DB14
Res Metal Film 960K Ohm 0.5% 1/2W ¦50ppm/¦C AXL Thru-Hole RN65C9603DB14
Res Metal Film 960K Ohm 0.5% 1/2W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 960K Ohm 0.5% 1/2W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C9603DB14-ND RN65C9603DB14
Product Name Through Hole Resistors Res Metal Film 960K Ohm 0.5% 1/2W ¦50ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details