Vishay Intertechnology, Inc. Through Hole Resistors RN65C9534FB14

Description
9.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C9534FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C9534FB14-ND
Through Hole Resistors RN65C9534FB14-ND
9.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.53M OHM 1/2W 1% AXIAL - RN65C9534FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53M OHM 1/2W 1% AXIAL
RN65C9534FB14
RES 9.53M OHM 1/2W 1% AXIAL RN65C9534FB14
RES 9.53Mohm 1/2W 1% AXIAL

RES 9.53Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C9534FB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C9534FB14
Through Hole Resistors RN65C9534FB14
RES 9.53M OHM 1/2W 1% AXIAL

RES 9.53M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C9534FB14-ND RN65C9534FB14 RN65C9534FB14
Product Name Through Hole Resistors RES 9.53M OHM 1/2W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details