Vishay Intertechnology, Inc. Through Hole Resistors RN65C9313FB14

Description
931 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
931 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C9313FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C9313FB14-ND
Through Hole Resistors RN65C9313FB14-ND
931 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

931 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 931K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C9313FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 931K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C9313FB14
Res Metal Film 931K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C9313FB14
Res Metal Film 931K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 931K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C9313FB14-ND RN65C9313FB14
Product Name Through Hole Resistors Res Metal Film 931K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details