Vishay Intertechnology, Inc. RES 887 OHM 1/2W 1% AXIAL RN65C8870FRSL

Description
RES 887ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/2W 1% AXIAL - RN65C8870FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/2W 1% AXIAL
RN65C8870FRSL
RES 887 OHM 1/2W 1% AXIAL RN65C8870FRSL
RES 887ohm 1/2W 1% AXIAL

RES 887ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C8870FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8870FRSL-ND
Through Hole Resistors RN65C8870FRSL-ND
887 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

887 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C8870FRSL RN65C8870FRSL-ND
Product Name RES 887 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details