Vishay Intertechnology, Inc. RES 887 OHM 1/2W 1% AXIAL RN65C8870FB14

Description
RES 887ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/2W 1% AXIAL - RN65C8870FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/2W 1% AXIAL
RN65C8870FB14
RES 887 OHM 1/2W 1% AXIAL RN65C8870FB14
RES 887ohm 1/2W 1% AXIAL

RES 887ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C8870FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8870FB14-ND
Through Hole Resistors RN65C8870FB14-ND
887 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

887 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C8870FB14 RN65C8870FB14-ND
Product Name RES 887 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers