Vishay Intertechnology, Inc. RES 8.66K OHM 1/2W .1% AXIAL RN65C8661BB14

Description
RES 8.66Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/2W .1% AXIAL - RN65C8661BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/2W .1% AXIAL
RN65C8661BB14
RES 8.66K OHM 1/2W .1% AXIAL RN65C8661BB14
RES 8.66Kohm 1/2W .1% AXIAL

RES 8.66Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C8661BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8661BB14-ND
Through Hole Resistors RN65C8661BB14-ND
8.66 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.66 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C8661BB14 RN65C8661BB14-ND
Product Name RES 8.66K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details