Vishay Intertechnology, Inc. RES 806K OHM 1/2W 1% AXIAL RN65C8063FB14

Description
RES 806Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 806Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM 1/2W 1% AXIAL - RN65C8063FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM 1/2W 1% AXIAL
RN65C8063FB14
RES 806K OHM 1/2W 1% AXIAL RN65C8063FB14
RES 806Kohm 1/2W 1% AXIAL

RES 806Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C8063FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8063FB14-ND
Through Hole Resistors RN65C8063FB14-ND
806 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

806 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,806Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay - 73K6850 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,806Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
73K6850
Resistor,metal Film,806Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay 73K6850
Resistor,Metal Film,806KOhms,350WV, 1+/-% Tol,-50,50ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,806KOhms,350WV,1+/-% Tol,-50,50ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C8063FB14 RN65C8063FB14-ND 73K6850
Product Name RES 806K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,806Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details