Vishay Intertechnology, Inc. RES 71.5 OHM 1/2W .1% AXIAL RN65C71R5BB14

Description
RES 71.5ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/2W .1% AXIAL - RN65C71R5BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/2W .1% AXIAL
RN65C71R5BB14
RES 71.5 OHM 1/2W .1% AXIAL RN65C71R5BB14
RES 71.5ohm 1/2W .1% AXIAL

RES 71.5ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C71R5BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C71R5BB14-ND
Through Hole Resistors RN65C71R5BB14-ND
71.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C71R5BB14 RN65C71R5BB14-ND
Product Name RES 71.5 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details