Vishay Intertechnology, Inc. RES 70.6K OHM 1/2W .1% AXIAL RN65C7062BBSL

Description
RES 70.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 70.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70.6K OHM 1/2W .1% AXIAL - RN65C7062BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70.6K OHM 1/2W .1% AXIAL
RN65C7062BBSL
RES 70.6K OHM 1/2W .1% AXIAL RN65C7062BBSL
RES 70.6Kohm 1/2W .1% AXIAL

RES 70.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C7062BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C7062BBSL-ND
Through Hole Resistors RN65C7062BBSL-ND
70.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

70.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C7062BBSL RN65C7062BBSL-ND
Product Name RES 70.6K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details