Vishay Intertechnology, Inc. RES 681 OHM 1/2W .1% AXIAL RN65C6810BRSL

Description
RES 681ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/2W .1% AXIAL - RN65C6810BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/2W .1% AXIAL
RN65C6810BRSL
RES 681 OHM 1/2W .1% AXIAL RN65C6810BRSL
RES 681ohm 1/2W .1% AXIAL

RES 681ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C6810BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6810BRSL-ND
Through Hole Resistors RN65C6810BRSL-ND
681 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C6810BRSL RN65C6810BRSL-ND
Product Name RES 681 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers