Vishay Intertechnology, Inc. RES 63.4 OHM 1/2W 1% AXIAL RN65C63R4FRSL

Description
RES 63.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/2W 1% AXIAL - RN65C63R4FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/2W 1% AXIAL
RN65C63R4FRSL
RES 63.4 OHM 1/2W 1% AXIAL RN65C63R4FRSL
RES 63.4ohm 1/2W 1% AXIAL

RES 63.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C63R4FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C63R4FRSL-ND
Through Hole Resistors RN65C63R4FRSL-ND
63.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

63.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C63R4FRSL RN65C63R4FRSL-ND
Product Name RES 63.4 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details