Vishay Intertechnology, Inc. RES 6.19M OHM 1/2W 1% AXIAL RN65C6194FB14

Description
RES 6.19Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19M OHM 1/2W 1% AXIAL - RN65C6194FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19M OHM 1/2W 1% AXIAL
RN65C6194FB14
RES 6.19M OHM 1/2W 1% AXIAL RN65C6194FB14
RES 6.19Mohm 1/2W 1% AXIAL

RES 6.19Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C6194FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6194FB14-ND
Through Hole Resistors RN65C6194FB14-ND
6.19 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.19 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN65C6194FB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C6194FB14
Through Hole Resistors RN65C6194FB14
RES 6.19M OHM 1/2W 1% AXIAL

RES 6.19M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet
Cmf-65 6.19M 1% T-2 Rn65C6194F B14 Vishay - 73K6868 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 6.19M 1% T-2 Rn65C6194F B14 Vishay
73K6868
Cmf-65 6.19M 1% T-2 Rn65C6194F B14 Vishay 73K6868
CMF-65 6.19M 1% T-2 RN65C6194F B14

CMF-65 6.19M 1% T-2 RN65C6194F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN65C6194FB14 RN65C6194FB14-ND RN65C6194FB14 73K6868
Product Name RES 6.19M OHM 1/2W 1% AXIAL Through Hole Resistors Through Hole Resistors Cmf-65 6.19M 1% T-2 Rn65C6194F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6.19E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers