Vishay Intertechnology, Inc. RES 61.9K OHM 1/2W .1% AXIAL RN65C6192BBSL

Description
RES 61.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/2W .1% AXIAL - RN65C6192BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/2W .1% AXIAL
RN65C6192BBSL
RES 61.9K OHM 1/2W .1% AXIAL RN65C6192BBSL
RES 61.9Kohm 1/2W .1% AXIAL

RES 61.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C6192BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6192BBSL-ND
Through Hole Resistors RN65C6192BBSL-ND
61.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C6192BBSL RN65C6192BBSL-ND
Product Name RES 61.9K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details