Vishay Intertechnology, Inc. Through Hole Resistors RN65C6043BBSL

Description
604 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
604 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C6043BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6043BBSL-ND
Through Hole Resistors RN65C6043BBSL-ND
604 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 604K OHM 1/2W .1% AXIAL - RN65C6043BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/2W .1% AXIAL
RN65C6043BBSL
RES 604K OHM 1/2W .1% AXIAL RN65C6043BBSL
RES 604Kohm 1/2W .1% AXIAL

RES 604Kohm 1/2W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C6043BBSL-ND RN65C6043BBSL
Product Name Through Hole Resistors RES 604K OHM 1/2W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details