Vishay Intertechnology, Inc. RES 6.04K OHM 1/2W 1% AXIAL RN65C6041FBSL

Description
RES 6.04Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/2W 1% AXIAL - RN65C6041FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/2W 1% AXIAL
RN65C6041FBSL
RES 6.04K OHM 1/2W 1% AXIAL RN65C6041FBSL
RES 6.04Kohm 1/2W 1% AXIAL

RES 6.04Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C6041FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6041FBSL-ND
Through Hole Resistors RN65C6041FBSL-ND
6.04 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.04 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C6041FBSL RN65C6041FBSL-ND
Product Name RES 6.04K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers