Vishay Intertechnology, Inc. RES 604 OHM 1/2W .1% AXIAL RN65C6040BB14

Description
RES 604ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/2W .1% AXIAL - RN65C6040BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/2W .1% AXIAL
RN65C6040BB14
RES 604 OHM 1/2W .1% AXIAL RN65C6040BB14
RES 604ohm 1/2W .1% AXIAL

RES 604ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C6040BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6040BB14-ND
Through Hole Resistors RN65C6040BB14-ND
604 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,604Ohms,350Wv,.1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay - 90C0136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,604Ohms,350Wv,.1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
90C0136
Resistor,metal Film,604Ohms,350Wv,.1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay 90C0136
Resistor,Metal Film,604Ohms,350WV,. 1+/-% Tol,-50,50ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,604Ohms,350WV,.1+/-% Tol,-50,50ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C6040BB14 RN65C6040BB14-ND 90C0136
Product Name RES 604 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,604Ohms,350Wv,.1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details