Vishay Intertechnology, Inc. RES 576 OHM 1/2W 1% AXIAL RN65C5760FRSL

Description
RES 576ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 576ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1/2W 1% AXIAL - RN65C5760FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1/2W 1% AXIAL
RN65C5760FRSL
RES 576 OHM 1/2W 1% AXIAL RN65C5760FRSL
RES 576ohm 1/2W 1% AXIAL

RES 576ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C5760FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C5760FRSL-ND
Through Hole Resistors RN65C5760FRSL-ND
576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C5760FRSL RN65C5760FRSL-ND
Product Name RES 576 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details