Vishay Intertechnology, Inc. RES 51.1 OHM 1/2W 1% AXIAL RN65C51R1FRSL

Description
RES 51.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/2W 1% AXIAL - RN65C51R1FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/2W 1% AXIAL
RN65C51R1FRSL
RES 51.1 OHM 1/2W 1% AXIAL RN65C51R1FRSL
RES 51.1ohm 1/2W 1% AXIAL

RES 51.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C51R1FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C51R1FRSL-ND
Through Hole Resistors RN65C51R1FRSL-ND
51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C51R1FRSL RN65C51R1FRSL-ND
Product Name RES 51.1 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details