Vishay Intertechnology, Inc. RES 505K OHM 1/2W .25% AXIAL RN65C5053CRE6

Description
RES 505Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 505Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 505K OHM 1/2W .25% AXIAL - RN65C5053CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 505K OHM 1/2W .25% AXIAL
RN65C5053CRE6
RES 505K OHM 1/2W .25% AXIAL RN65C5053CRE6
RES 505Kohm 1/2W .25% AXIAL

RES 505Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65C5053CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C5053CRE6-ND
Through Hole Resistors RN65C5053CRE6-ND
505 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

505 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C5053CRE6 RN65C5053CRE6-ND
Product Name RES 505K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 505000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details