Vishay Intertechnology, Inc. RES 49.9 OHM 1/2W 1% AXIAL RN65C49R9FBSL

Description
RES 49.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/2W 1% AXIAL - RN65C49R9FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/2W 1% AXIAL
RN65C49R9FBSL
RES 49.9 OHM 1/2W 1% AXIAL RN65C49R9FBSL
RES 49.9ohm 1/2W 1% AXIAL

RES 49.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C49R9FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C49R9FBSL-ND
Through Hole Resistors RN65C49R9FBSL-ND
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C49R9FBSL RN65C49R9FBSL-ND
Product Name RES 49.9 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details