Vishay Intertechnology, Inc. RES 4.99K OHM 1/2W .1% AXIAL RN65C4991BB14

Description
RES 4.99Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/2W .1% AXIAL - RN65C4991BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/2W .1% AXIAL
RN65C4991BB14
RES 4.99K OHM 1/2W .1% AXIAL RN65C4991BB14
RES 4.99Kohm 1/2W .1% AXIAL

RES 4.99Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4991BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4991BB14-ND
Through Hole Resistors RN65C4991BB14-ND
4.99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4991BB14 RN65C4991BB14-ND
Product Name RES 4.99K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers