Vishay Intertechnology, Inc. RES 499 OHM 1/2W .1% AXIAL RN65C4990BR36

Description
RES 499ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/2W .1% AXIAL - RN65C4990BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/2W .1% AXIAL
RN65C4990BR36
RES 499 OHM 1/2W .1% AXIAL RN65C4990BR36
RES 499ohm 1/2W .1% AXIAL

RES 499ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4990BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4990BR36-ND
Through Hole Resistors RN65C4990BR36-ND
499 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4990BR36 RN65C4990BR36-ND
Product Name RES 499 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details