Vishay Intertechnology, Inc. RES 448 OHM 1/2W .1% AXIAL RN65C4480BRSL

Description
RES 448ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 448ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 448 OHM 1/2W .1% AXIAL - RN65C4480BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 448 OHM 1/2W .1% AXIAL
RN65C4480BRSL
RES 448 OHM 1/2W .1% AXIAL RN65C4480BRSL
RES 448ohm 1/2W .1% AXIAL

RES 448ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4480BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4480BRSL-ND
Through Hole Resistors RN65C4480BRSL-ND
448 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

448 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4480BRSL RN65C4480BRSL-ND
Product Name RES 448 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 448 ohms 448 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details