Vishay Intertechnology, Inc. RES 448 OHM 1/2W .1% AXIAL RN65C4480BBSL

Description
RES 448ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 448ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 448 OHM 1/2W .1% AXIAL - RN65C4480BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 448 OHM 1/2W .1% AXIAL
RN65C4480BBSL
RES 448 OHM 1/2W .1% AXIAL RN65C4480BBSL
RES 448ohm 1/2W .1% AXIAL

RES 448ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4480BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4480BBSL-ND
Through Hole Resistors RN65C4480BBSL-ND
448 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

448 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4480BBSL RN65C4480BBSL-ND
Product Name RES 448 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 448 ohms 448 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details