Vishay Intertechnology, Inc. RES 44.2K OHM 1/2W 1% AXIAL RN65C4422FRSL

Description
RES 44.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/2W 1% AXIAL - RN65C4422FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/2W 1% AXIAL
RN65C4422FRSL
RES 44.2K OHM 1/2W 1% AXIAL RN65C4422FRSL
RES 44.2Kohm 1/2W 1% AXIAL

RES 44.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4422FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4422FRSL-ND
Through Hole Resistors RN65C4422FRSL-ND
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4422FRSL RN65C4422FRSL-ND
Product Name RES 44.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details