Vishay Intertechnology, Inc. RES 42.3K OHM 1/2W .5% AXIAL RN65C4232DB14

Description
RES 42.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 42.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.3K OHM 1/2W .5% AXIAL - RN65C4232DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.3K OHM 1/2W .5% AXIAL
RN65C4232DB14
RES 42.3K OHM 1/2W .5% AXIAL RN65C4232DB14
RES 42.3Kohm 1/2W .5% AXIAL

RES 42.3Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4232DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4232DB14-ND
Through Hole Resistors RN65C4232DB14-ND
42.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

42.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4232DB14 RN65C4232DB14-ND
Product Name RES 42.3K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details