Vishay Intertechnology, Inc. RES 402K OHM 1/2W 1% AXIAL RN65C4023FRE6

Description
RES 402Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 402Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/2W 1% AXIAL - RN65C4023FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/2W 1% AXIAL
RN65C4023FRE6
RES 402K OHM 1/2W 1% AXIAL RN65C4023FRE6
RES 402Kohm 1/2W 1% AXIAL

RES 402Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4023FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4023FRE6-ND
Through Hole Resistors RN65C4023FRE6-ND
402 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

402 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4023FRE6 RN65C4023FRE6-ND
Product Name RES 402K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers