Vishay Intertechnology, Inc. METAL FILM,1/2W,40.2K,1%,50PPM,BULK RN65C4022FB14

Description
METAL FILM,1/2W,40.2K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,40.2K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,40.2K,1%,50PPM,BULK - RN65C4022FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,40.2K,1%,50PPM,BULK
RN65C4022FB14
METAL FILM,1/2W,40.2K,1%,50PPM,BULK RN65C4022FB14
METAL FILM,1/2W,40.2K,1%,5 0PPM,BULK

METAL FILM,1/2W,40.2K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN65C4022FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4022FB14-ND
Through Hole Resistors RN65C4022FB14-ND
40.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

40.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4022FB14 RN65C4022FB14-ND
Product Name METAL FILM,1/2W,40.2K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details