Vishay Intertechnology, Inc. RES 374K OHM 1/2W .1% AXIAL RN65C3743BBSL

Description
RES 374Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 374Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1/2W .1% AXIAL - RN65C3743BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1/2W .1% AXIAL
RN65C3743BBSL
RES 374K OHM 1/2W .1% AXIAL RN65C3743BBSL
RES 374Kohm 1/2W .1% AXIAL

RES 374Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3743BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3743BBSL-ND
Through Hole Resistors RN65C3743BBSL-ND
374 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

374 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3743BBSL RN65C3743BBSL-ND
Product Name RES 374K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers